TE Connectivity Connector Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity 1-179958-6

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Dynamic 5000 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Dynamic 5000 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity - 17AH9659 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity
17AH9659
Connector Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity 17AH9659
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Dynamic 5000 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:Dynamic 5000 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9659
Product Name Connector Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details