TE Connectivity Receptacle Housing, 2Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity 1-179958-2

Description
RECEPTACLE HOUSING, 2POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200 Series Socket Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity - 88W1441 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity
88W1441
Receptacle Housing, 2Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity 88W1441
RECEPTACLE HOUSING, 2POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200 Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, 10.16MM, GF PE; Product Range:Dynamic D-5200 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D-5200 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88W1441
Product Name Receptacle Housing, 2Pos, 10.16Mm, Gf Pe; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details