Body Features Primary Product Color : Yellow
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 4 Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Matrix Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Size : 1.5mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 1.8 MICM [31.5 - 70.86 MICIN ] Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions Connector Height : 14.6 MM [.575 INCH ] Connector Length : 14.8 MM [.583 INCH ] Connector Width : 9.1 MM [.358 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Row-to-Row Spacing : 4.6 MM [.181 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 50
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top
Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : With PCB Mount Alignment Type : Boss PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 600
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .5 MM [.02 INCH ] Rectangular Termination Post & Tail Width : 1.1 MM [.043 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM [.15 INCH ]
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Yellow
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Columns : 2
- Number of Loaded Positions : 4
- Number of Positions : 4
- Number of Power Positions : 4
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 9
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
- Contact Shape & Form : Rectangular
- Contact Size : 1.5mm
- Contact Type : Tab
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .8 - 1.8 MICM [31.5 - 70.86 MICIN ]
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : 1.5 MM [.059 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions
- Connector Height : 14.6 MM [.575 INCH ]
- Connector Length : 14.8 MM [.583 INCH ]
- Connector Width : 9.1 MM [.358 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Row-to-Row Spacing : 4.6 MM [.181 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 50
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Material : Nylon 6/6 GF
- Mating Entry Location : Top
Industry Standards
- Compatible With Agency/Standards Products : UL, VDE, CSA
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Locking Latch
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Boss
- PCB Mount Retention : With
- PCB Mount Retention Type : Kinked Legs
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 600
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .5 MM [.02 INCH ]
- Rectangular Termination Post & Tail Width : 1.1 MM [.043 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.8 MM [.15 INCH ]
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]