TE Connectivity Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity 1-179554-6

Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic 3000 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic 3000 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity - 17AH9657 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity
17AH9657
Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity 17AH9657
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic 3000 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:Dynamic 3000 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9657
Product Name Connector Housing, Plug, 12Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details