TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-179554-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 20.32 MM  [.8 INCH ] Connector Length : 28.1 MM  [1.1 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 20.32 MM  [.8 INCH ] Connector Length : 28.1 MM  [1.1 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-179554-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-179554-3
Rectangular Wire & Cable Connectors & Housings 1-179554-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 20.32 MM  [.8 INCH ] Connector Length : 28.1 MM  [1.1 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Tab

Dimensions


  • Connector Height : 20.32 MM  [.8 INCH ]
  • Connector Length : 28.1 MM  [1.1 INCH ]
  • Connector Width : 33.6 MM  [1.32 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.299 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29569-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29569-ND
Rectangular Connector Housings A29569-ND
"6 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"

"6 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
361-1-179554-3
600V Electronic Connector 361-1-179554-3
6 Pos 5.08mm Crimp Wire Housing, Male Pin, 600V, UL94 V-0 Product overview: 1-179554-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-179554-3 can be used for catalog matching and distributor lookup.

6 Pos 5.08mm Crimp Wire Housing, Male Pin, 600V, UL94 V-0 Product overview: 1-179554-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-179554-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365699-1-179554-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365699-1-179554-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365699-1-179554-3
Win Source Part Number: 1365699-1-179554-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3200 Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 179554 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 6 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.200" (5.08mm) Row Spacing: 0.300" (7.62mm)

Win Source Part Number: 1365699-1-179554-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3200
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 179554
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 6
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.200" (5.08mm)
Row Spacing: 0.300" (7.62mm)

Buy Now Datasheet
Dynamic D-3200 Wtw Tab Hsg 6P Rohs Compliant Amp - Te Connectivity - 09H7076 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3200 Wtw Tab Hsg 6P Rohs Compliant Amp - Te Connectivity
09H7076
Dynamic D-3200 Wtw Tab Hsg 6P Rohs Compliant Amp - Te Connectivity 09H7076
DYNAMIC D-3200 WTW TAB HSG 6P ROHS COMPLIANT: YES

DYNAMIC D-3200 WTW TAB HSG 6P ROHS COMPLIANT: YES

Supplier's Site
Dynamic D-3200 Wtw Tab Hsg 6P Amp - Te Connectivity - 40AJ9796 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3200 Wtw Tab Hsg 6P Amp - Te Connectivity
40AJ9796
Dynamic D-3200 Wtw Tab Hsg 6P Amp - Te Connectivity 40AJ9796
DYNAMIC D-3200 WTW TAB HSG 6P

DYNAMIC D-3200 WTW TAB HSG 6P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-179554-3 A29569-ND 361-1-179554-3 1365699-1-179554-3 09H7076
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Dynamic D-3200 Wtw Tab Hsg 6P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452483-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Between Series Adapters - 1059938-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers