TE Connectivity Headers & Wire Housings 1-179553-3

Description
DYNAMIC D-3200 WTW TAB HSG 3P
Request a Quote Datasheet
Description
DYNAMIC D-3200 WTW TAB HSG 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 1-179553-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-179553-3
Headers & Wire Housings 1-179553-3
DYNAMIC D-3200 WTW TAB HSG 3P

DYNAMIC D-3200 WTW TAB HSG 3P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-179553-3
Headers & Wire Housings 1-179553-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Rectangular Connector Housings - 1-179553-3 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
1-179553-3
Rectangular Connector Housings 1-179553-3
CONN PLUG HSG 3POS 5.08MM

CONN PLUG HSG 3POS 5.08MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-179553-3 1-179553-3
Product Name Headers & Wire Housings Rectangular Connector Housings
Product Type IC Headers Plug
Mounting Panel Mount
Features Polarizing Key
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Headers & Wire Housings - G125-FS10605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details