TE Connectivity Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 1-179552-3

Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity - 85X8326 - Newark, An Avnet Company
Chicago, IL, United States
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
85X8326
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 85X8326
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8326
Product Name Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details