TE Connectivity Connector, Housing, 2 Position, Plug, 5.08Mm; Product Range Amp Te Connectivity 1-179552-2

Description
CONNECTOR, HOUSING, 2 POSITION, PLUG, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 2 POSITION, PLUG, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 2 Position, Plug, 5.08Mm; Product Range Amp Te Connectivity - 68K9263 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 2 Position, Plug, 5.08Mm; Product Range Amp Te Connectivity
68K9263
Connector, Housing, 2 Position, Plug, 5.08Mm; Product Range Amp Te Connectivity 68K9263
CONNECTOR, HOUSING, 2 POSITION, PLUG, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 2 POSITION, PLUG, 5.08MM; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site
Housing, Plug, D-3200S, 2Way; Product Range Amp Te Connectivity - 40Y9046 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, D-3200S, 2Way; Product Range Amp Te Connectivity
40Y9046
Housing, Plug, D-3200S, 2Way; Product Range Amp Te Connectivity 40Y9046
HOUSING, PLUG, D-3200S, 2WAY; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOUSING, PLUG, D-3200S, 2WAY; Product Range:Dynamic D-3200S Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68K9263
Product Name Connector, Housing, 2 Position, Plug, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details