TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-179228-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 30 MM  [1.181 INCH ] Connector Width : 4.6 MM  [.181 INCH ] Wire Size (AWG) : 30 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 5000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 30 MM  [1.181 INCH ] Connector Width : 4.6 MM  [.181 INCH ] Wire Size (AWG) : 30 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 5000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-179228-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-179228-4
Rectangular Wire & Cable Connectors & Housings 1-179228-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 14 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 30 MM  [1.181 INCH ] Connector Width : 4.6 MM  [.181 INCH ] Wire Size (AWG) : 30 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 5000 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.6 MM  [.26 INCH ]
  • Connector Length : 30 MM  [1.181 INCH ]
  • Connector Width : 4.6 MM  [.181 INCH ]
  • Wire Size (AWG) : 30 - 22

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 5000
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Singapore, Singapore
4A 125V Electronic Connector
340-1-179228-4
4A 125V Electronic Connector 340-1-179228-4
14 Pos 2mm Crimp Wire Housing, Female Socket, 4A, 125V Product overview: 1-179228-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-179228-4 can be used for catalog matching and distributor lookup.

14 Pos 2mm Crimp Wire Housing, Female Socket, 4A, 125V Product overview: 1-179228-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-179228-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A98614-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A98614-ND
Rectangular Connector Housings A98614-ND
"14 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

"14 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365732-1-179228-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365732-1-179228-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365732-1-179228-4
Win Source Part Number: 1365732-1-179228-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CT Package: Bulk Product Status: Active Base Product Number: 179228 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 14 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.079" (2.00mm)

Win Source Part Number: 1365732-1-179228-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CT
Package: Bulk
Product Status: Active
Base Product Number: 179228
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 14
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.079" (2.00mm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-179228-4 340-1-179228-4 A98614-ND 1365732-1-179228-4
Product Name Rectangular Wire & Cable Connectors & Housings 4A 125V Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Connector Systems Amp - Te Connectivity - 30AC3029 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details