TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-179228-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 28 MM  [1.102 INCH ] Connector Width : 4.6 MM  [.181 INCH ] Wire Size (AWG) : 30 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 5000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 28 MM  [1.102 INCH ] Connector Width : 4.6 MM  [.181 INCH ] Wire Size (AWG) : 30 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 5000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-179228-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-179228-3
Rectangular Wire & Cable Connectors & Housings 1-179228-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Socket Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 28 MM  [1.102 INCH ] Connector Width : 4.6 MM  [.181 INCH ] Wire Size (AWG) : 30 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 5000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.6 MM  [.26 INCH ]
  • Connector Length : 28 MM  [1.102 INCH ]
  • Connector Width : 4.6 MM  [.181 INCH ]
  • Wire Size (AWG) : 30 - 22

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 5000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A98613-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A98613-ND
Rectangular Connector Housings A98613-ND
"13 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

"13 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connector Housings - 1111-1-179228-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1111-1-179228-3-ND
Rectangular Connector Housings 1111-1-179228-3-ND
HEADERS & WIRE HOUSINGS RCPT 13

HEADERS & WIRE HOUSINGS RCPT 13

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-179228-3 A98613-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Connector Accessories - A111680-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-1010-058-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details