TE Connectivity Conn Housing, Rcpt, 12Pos, Natural; Product Range Amp Te Connectivity 1-179228-2

Description
CONN HOUSING, RCPT, 12POS, NATURAL; Product Range:AMP CT series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:AMP CT Series Connectors RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 12POS, NATURAL; Product Range:AMP CT series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:AMP CT Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 12Pos, Natural; Product Range Amp Te Connectivity - 95Y4947 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 12Pos, Natural; Product Range Amp Te Connectivity
95Y4947
Conn Housing, Rcpt, 12Pos, Natural; Product Range Amp Te Connectivity 95Y4947
CONN HOUSING, RCPT, 12POS, NATURAL; Product Range:AMP CT series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:AMP CT Series Connectors RoHS Compliant: Yes

CONN HOUSING, RCPT, 12POS, NATURAL; Product Range:AMP CT series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2mm; For Use With:AMP CT Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 12Ways Rohs Compliant Amp Te Connectivity - 70AH6808 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Ways Rohs Compliant Amp Te Connectivity
70AH6808
Connector Housing, Rcpt, 12Ways Rohs Compliant Amp Te Connectivity 70AH6808
CONNECTOR HOUSING, RCPT, 12WAYS ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 12WAYS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95Y4947
Product Name Conn Housing, Rcpt, 12Pos, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 370 mm (14.57 inch)
Bearing Bore / Ring O.D. 13.39 inch (340 mm)
View Details