TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-178802-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-178802-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-178802-8
Rectangular Wire & Cable Connectors & Housings 1-178802-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A29531-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29531-ND
Rectangular Connector Housings A29531-ND
"10 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

"10 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7201840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201840P
Wire Housings & Plugs 7201840P
TE Connectivity 1-178802-8

TE Connectivity 1-178802-8

Supplier's Site
Wire Housings & Plugs - 7201840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201840
Wire Housings & Plugs 7201840
TE Connectivity 1-178802-8

TE Connectivity 1-178802-8

Supplier's Site
Wire Housings & Plugs - 1643924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1643924
Wire Housings & Plugs 1643924
TE Connectivity 1-178802-8

TE Connectivity 1-178802-8

Supplier's Site
Dynamic D-3 Tab Hsg 10P Rohs Compliant Amp - Te Connectivity - 09H7056 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Tab Hsg 10P Rohs Compliant Amp - Te Connectivity
09H7056
Dynamic D-3 Tab Hsg 10P Rohs Compliant Amp - Te Connectivity 09H7056
DYNAMIC D-3 TAB HSG 10P ROHS COMPLIANT: YES

DYNAMIC D-3 TAB HSG 10P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Dynamic D-3 Tab Hsg 10P Amp - Te Connectivity - 40AJ9778 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Tab Hsg 10P Amp - Te Connectivity
40AJ9778
Dynamic D-3 Tab Hsg 10P Amp - Te Connectivity 40AJ9778
DYNAMIC D-3 TAB HSG 10P

DYNAMIC D-3 TAB HSG 10P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-178802-8 A29531-ND 7201840P 7201840 09H7056
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Dynamic D-3 Tab Hsg 10P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers