TE Connectivity Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 1-178802-7

Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Dynamic 3100 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3100 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Dynamic 3100 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3100 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity - 69AH4034 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
69AH4034
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 69AH4034
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Dynamic 3100 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3100 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS; Product Range:Dynamic 3100 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:3.81mm; For Use With:AMP Dynamic 3100 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4034
Product Name Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details