TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1-178802-3

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 79C3984 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
79C3984
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 79C3984
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity - 85X8320 - Newark, An Avnet Company
Chicago, IL, United States
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
85X8320
Tab Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 85X8320
TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

TAB CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100S Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79C3984
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details