TE Connectivity Receptacle Housing, 1Pos, Nylon 6/6; Product Range Amp Te Connectivity 1-178708-1

Description
RECEPTACLE HOUSING, 1POS, NYLON 6/6; Product Range:187 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP 175019-1 Socket Contact; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 1POS, NYLON 6/6; Product Range:187 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP 175019-1 Socket Contact; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 1Pos, Nylon 6/6; Product Range Amp Te Connectivity - 38AC2711 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 1Pos, Nylon 6/6; Product Range Amp Te Connectivity
38AC2711
Receptacle Housing, 1Pos, Nylon 6/6; Product Range Amp Te Connectivity 38AC2711
RECEPTACLE HOUSING, 1POS, NYLON 6/6; Product Range:187 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP 175019-1 Socket Contact; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RECEPTACLE HOUSING, 1POS, NYLON 6/6; Product Range:187 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP 175019-1 Socket Contact; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2711
Product Name Receptacle Housing, 1Pos, Nylon 6/6; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details