TE Connectivity 1-178317-3 PCB Header
TE Connectivity 1-178317-3 PCB Header
TE Connectivity 1-178317-3 PCB Header
"Connector Header Through Hole 8 position 0.150"" (3.81mm)"
PIN HEADER WIRE-TO-BOARD 3.81 MM
Wire-To-Board Connector, Dynamic D-3100S Series, Through Hole, Header, 8, 3.81 mm RoHS Compliant: Yes
DYNAMIC S/ROW HDR 8P V ASSY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7201461P | 7201461 | A29504-ND | 09H7030 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Wire-To-Board Connector, Dynamic D-3100S Series, Through Hole, Header, 8, 3.81 Mm Rohs Compliant Amp - Te Connectivity |
| Geometry | Straight | Straight; Straight | ||
| Connector Type | Wire to Board Connector | Header Connector; Header | ||
| Termination | Solder |