TE Connectivity Connector Systems Amp - Te Connectivity 1-178316-2.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100S Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100S Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Systems Amp - Te Connectivity part number 28AC6414 is a wire-to-board connector featuring a pitch spacing of 3.81mm and a single row with six contacts. It utilizes a through-hole straight termination type, making it suitable for various PCB applications. The connector is shrouded and complies with RoHS standards, ensuring it meets environmental regulations. This product is part of the Dynamic D-3100S Series, which is designed for reliable electrical connections in compact spaces. Its specifications make it a viable option for engineers looking for a dependable connector solution in their projects.

Datasheet Summary
Powered by GS/AI

The Connector Systems Amp - Te Connectivity part number 28AC6414 is a wire-to-board connector featuring a pitch spacing of 3.81mm and a single row with six contacts. It utilizes a through-hole straight termination type, making it suitable for various PCB applications. The connector is shrouded and complies with RoHS standards, ensuring it meets environmental regulations. This product is part of the Dynamic D-3100S Series, which is designed for reliable electrical connections in compact spaces. Its specifications make it a viable option for engineers looking for a dependable connector solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 28AC6414 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
28AC6414
Connector Systems Amp - Te Connectivity 28AC6414
Connector Systems:Wire-to-Boar d; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100S Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100S Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6414
Product Name Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XG4 Flat Cable Connectors - XG4A-3433 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers