"Connector Header Through Hole 5 position 0.150"" (3.81mm)"
CONN HEADER VERT 5POS 3.81MM
TE Connectivity 1-178315-5 PCB Header
TE Connectivity 1-178315-5 PCB Header
TE Connectivity 1-178315-5 PCB Header
Electronic Component
3.81 DYNAMIC D3100S 5P CP H V ROHS COMPLIANT: YES
3.81 DYNAMIC D3100S 5P CP H V
3.81 DYNAMIC D3100S 5P CP H V ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29496-ND | 6803151P | 1639850 | 1-178315-5 | 96AC5200 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 3.81 Dynamic D3100S 5P Cp H V Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole | Through hole | |||
| Voltage Rating | 250 volts |