"Connector Header Through Hole 5 position 0.150"" (3.81mm)"
TE Connectivity 1-178315-2 PCB Header
TE Connectivity 1-178315-2 PCB Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29494-ND | 7195714P | 7195714 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | Through hole | |
| Voltage Rating | 250 volts |