TE Connectivity Headers, Male Pins 1-178314-5

Description
"Connector Header Through Hole 4 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29490-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29490-ND
Headers, Male Pins A29490-ND
"Connector Header Through Hole 4 position 0.150"" (3.81mm)"

"Connector Header Through Hole 4 position 0.150"" (3.81mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 15A 250V Electronic Connector
316-1-178314-5
Through-Hole 15A 250V Electronic Connector 316-1-178314-5
4 Pos Wire-to-Board Power Connector, 15A, 250V, Through Hole, Vertical Product overview: 1-178314-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 15A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178314-5 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Board Power Connector, 15A, 250V, Through Hole, Vertical Product overview: 1-178314-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 15A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178314-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1-178314-5 - 056913-1-178314-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-178314-5
056913-1-178314-5
Rectangular Connectors - 1-178314-5 056913-1-178314-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056913-1-178314-5 Packaging: Bulk Number of Positions: 4 Features: Board Lock Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole Insulation Material: Thermoplastic, Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.150" (3.81mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 78.7μin (2.00μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.150" (3.81mm) Insulation Height: 0.850" (21.59mm) Contact Shape: Rectangular Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056913-1-178314-5
Packaging: Bulk
Number of Positions: 4
Features: Board Lock
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole
Insulation Material: Thermoplastic, Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.150" (3.81mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 78.7μin (2.00μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 0.850" (21.59mm)
Contact Shape: Rectangular
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dynamic D3100 Hdr Assy 4P V K/x Amp - Te Connectivity - 40AJ9771 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D3100 Hdr Assy 4P V K/x Amp - Te Connectivity
40AJ9771
Dynamic D3100 Hdr Assy 4P V K/x Amp - Te Connectivity 40AJ9771
DYNAMIC D3100 HDR ASSY 4P V K/X

DYNAMIC D3100 HDR ASSY 4P V K/X

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29490-ND 316-1-178314-5 056913-1-178314-5 40AJ9771
Product Name Headers, Male Pins Through-Hole 15A 250V Electronic Connector Rectangular Connectors - 1-178314-5 Dynamic D3100 Hdr Assy 4P V K/x Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data