TE Connectivity Headers, Male Pins 1-178314-2

Description
"Connector Header Through Hole 4 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29488-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29488-ND
Headers, Male Pins A29488-ND
"Connector Header Through Hole 4 position 0.150"" (3.81mm)"

"Connector Header Through Hole 4 position 0.150"" (3.81mm)"

Buy Now Datasheet
PCB Headers - 7068000 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7068000
PCB Headers 7068000
TE Connectivity 1-178314-2 PCB Header

TE Connectivity 1-178314-2 PCB Header

Supplier's Site
PCB Headers - 1647392 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1647392
PCB Headers 1647392
TE Connectivity 1-178314-2 PCB Header

TE Connectivity 1-178314-2 PCB Header

Supplier's Site
PCB Headers - 7068000P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7068000P
PCB Headers 7068000P
TE Connectivity 1-178314-2 PCB Header

TE Connectivity 1-178314-2 PCB Header

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
1-178314-2
Connectors >> Wire To Board / Wire To Wire Connector 1-178314-2
1 Tin 3.81mm -55°C~+105°C Copper Alloy Straight Plugin,P=3.81mm Wire To Board / Wire To Wire Connector ROHS

1 Tin 3.81mm -55°C~+105°C Copper Alloy Straight Plugin,P=3.81mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connector, Header, 4 Position, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity - 09H7020 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity
09H7020
Connector, Header, 4 Position, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity 09H7020
CONNECTOR, HEADER, 4 POSITION, 1ROW, 3.81MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100S Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 1ROW, 3.81MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100S Series RoHS Compliant: Yes

Supplier's Site
Dynamic 3100 Hdr 4P Assy V K/x Amp - Te Connectivity - 40AJ9770 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3100 Hdr 4P Assy V K/x Amp - Te Connectivity
40AJ9770
Dynamic 3100 Hdr 4P Assy V K/x Amp - Te Connectivity 40AJ9770
DYNAMIC 3100 HDR 4P ASSY V K/X

DYNAMIC 3100 HDR 4P ASSY V K/X

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29488-ND 7068000 7068000P 1-178314-2 09H7020 40AJ9770
Product Name Headers, Male Pins PCB Headers PCB Headers Connectors >> Wire To Board / Wire To Wire Connector Connector, Header, 4 Position, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity Dynamic 3100 Hdr 4P Assy V K/x Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Mounting Through Hole Through hole Straight
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data