"Connector Header Through Hole 3 position 0.150"" (3.81mm)"
CONN HEADER VERT 3POS 3.81MM
TE Connectivity 1-178313-5 PCB Header
TE Connectivity 1-178313-5 PCB Header
TE Connectivity 1-178313-5 PCB Header
DYNAMIC 3100 HDR V 3P ASSY ROHS COMPLIANT: YES
DYNAMIC 3100 HDR V 3P ASSY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29484-ND | 7189440P | 1614134 | 50B458 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Dynamic 3100 Hdr V 3P Assy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | ||
| Voltage Rating | 250 volts |