TE Connectivity Headers, Male Pins 1-178313-3

Description
"Connector Header Through Hole 3 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29483-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29483-ND
Headers, Male Pins A29483-ND
"Connector Header Through Hole 3 position 0.150"" (3.81mm)"

"Connector Header Through Hole 3 position 0.150"" (3.81mm)"

Buy Now Datasheet
Rectangular Connectors - 1-178313-3 - 760243-1-178313-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-178313-3
760243-1-178313-3
Rectangular Connectors - 1-178313-3 760243-1-178313-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760243-1-178313-3 Series: Dynamic D-3100 Packaging: Bulk Number of Positions: 3 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Board Lock Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Insulation Material: Thermoplastic, Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.150" (3.81mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: 178313 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.150" (3.81mm) Insulation Height: 0.850" (21.59mm) Contact Shape: Rectangular Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760243-1-178313-3
Series: Dynamic D-3100
Packaging: Bulk
Number of Positions: 3
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Board Lock
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Copper Alloy
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Insulation Material: Thermoplastic, Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.150" (3.81mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: 178313
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 0.850" (21.59mm)
Contact Shape: Rectangular
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12A 250V Electronic Connector
316-1-178313-3
12A 250V Electronic Connector 316-1-178313-3
3 Pos 12A 250V Header, 3.81mm Pitch, Gold, Thru-Hole Product overview: 1-178313-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178313-3 can be used for catalog matching and distributor lookup.

3 Pos 12A 250V Header, 3.81mm Pitch, Gold, Thru-Hole Product overview: 1-178313-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178313-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 3Pos, 1Row, 3.81Mm; Connector Systems Te Connectivity - 70AH6802 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 3.81Mm; Connector Systems Te Connectivity
70AH6802
Conn, Header, 3Pos, 1Row, 3.81Mm; Connector Systems Te Connectivity 70AH6802
CONN, HEADER, 3POS, 1ROW, 3.81MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100 Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 3.81MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29483-ND 760243-1-178313-3 316-1-178313-3 70AH6802
Product Name Headers, Male Pins Rectangular Connectors - 1-178313-3 12A 250V Electronic Connector Conn, Header, 3Pos, 1Row, 3.81Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data