TE Connectivity Headers, Male Pins 1-178313-2

Description
"Connector Header Through Hole 3 position 0.150"" (3.81mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.150"" (3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29482-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29482-ND
Headers, Male Pins A29482-ND
"Connector Header Through Hole 3 position 0.150"" (3.81mm)"

"Connector Header Through Hole 3 position 0.150"" (3.81mm)"

Buy Now Datasheet
Singapore, Singapore
12A Electronic Connector
316-1-178313-2
12A Electronic Connector 316-1-178313-2
3 Pos 3.81mm Header, Wire-to-Board, 12A, Gold, Straight, Thru-Hole Product overview: 1-178313-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178313-2 can be used for catalog matching and distributor lookup.

3 Pos 3.81mm Header, Wire-to-Board, 12A, Gold, Straight, Thru-Hole Product overview: 1-178313-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178313-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
1-178313-2
Connectors >> Wire To Board / Wire To Wire Connector 1-178313-2
1x3P 3P 1 Tin 3.81mm 3 -55°C~+105°C Copper Alloy Straight Plugin,P=3.81mm Wire To Board / Wire To Wire Connector ROHS

1x3P 3P 1 Tin 3.81mm 3 -55°C~+105°C Copper Alloy Straight Plugin,P=3.81mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Conn, Header, 3Pos, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity - 88W1436 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity
88W1436
Conn, Header, 3Pos, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity 88W1436
CONN, HEADER, 3POS, 1ROW, 3.81MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100S Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 3.81MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic D-3100S Series RoHS Compliant: Yes

Supplier's Site
Dynamic D3100 Hdr V 3P Assy Amp - Te Connectivity - 40AJ9768 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D3100 Hdr V 3P Assy Amp - Te Connectivity
40AJ9768
Dynamic D3100 Hdr V 3P Assy Amp - Te Connectivity 40AJ9768
DYNAMIC D3100 HDR V 3P ASSY

DYNAMIC D3100 HDR V 3P ASSY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29482-ND 316-1-178313-2 1-178313-2 88W1436 40AJ9768
Product Name Headers, Male Pins 12A Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector Conn, Header, 3Pos, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity Dynamic D3100 Hdr V 3P Assy Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Mounting Through Hole Straight
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data