"Connector Header Through Hole, Right Angle 10 position 0.150"" (3.81mm)"
CONN R/A HDR 10POS 1ROW 3.81MM T
DYNAMIC HDR ASSY H 10P
CONN HDR 10POS R/A KEY-X 15GOLD
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29461-ND | 40AJ9767 | 792-1-178298-2 |
| Product Name | Headers, Male Pins | Dynamic Hdr Assy H 10P Amp - Te Connectivity | CONN HDR 10POS R/A KEY-X 15GOLD |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 10 # |