"Connector Header Through Hole, Right Angle 5 position 0.150"" (3.81mm)"
HEADERS&WIRE HOUSINGS HDR 5 POS
3.81 DYNAMIC CAP H RT < 5P ROHS COMPLIANT: YES
CONN HEADER R/A 5POS 3.81MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29451-ND | 09H7008 | 1-178295-5 |
| Product Name | Headers, Male Pins | 3.81 Dynamic Cap H Rt < 5P Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |