TE Connectivity 1-178294-2 PCB Header
TE Connectivity 1-178294-2 PCB Header
TE Connectivity 1-178294-2 PCB Header
"Connector Header Through Hole, Right Angle 4 position 0.150"" (3.81mm)"
CONN HEADER R/A 4POS 3.81MM
CONN, HEADER, 4POS, 1ROW, 3.81MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7068006P | 1650380 | A29443-ND | 17AH9653 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Conn, Header, 4Pos, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity |
| Geometry | Right Angle | Right Angle; Right angle | ||
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Solder | Through Hole Right Angle |