TE Connectivity 1-178293-5 PCB Header
TE Connectivity 1-178293-5 PCB Header
TE Connectivity 1-178293-5 PCB Header
"Connector Header Through Hole, Right Angle 3 position 0.150"" (3.81mm)"
HEADERS&WIRE HOUSINGS HDR 3 POS
DYNAMIC 3100 HDR H 3P ASSY ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1618818 | 7195338P | A29441-ND | 09H7006 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Dynamic 3100 Hdr H 3P Assy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder |