"Connector Header Through Hole, Right Angle 3 position 0.150"" (3.81mm)"
HEADERS&WIRE HOUSINGS HDR 3 POS
CONNECTOR, PLUG, 3POS, 3.81MM, PCB; Product Range:-; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:3.81mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes
DYNAMIC D3100 HDR H 3P ASSY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29439-ND | 17AH9652 | 87AJ8944 |
| Product Name | Headers, Male Pins | Connector, Plug, 3Pos, 3.81Mm, Pcb; Product Range Amp - Te Connectivity | Dynamic D3100 Hdr H 3P Assy Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | PCB Mount | |
| Voltage Rating | 250 volts |