TE Connectivity 1-178293-2 PCB Header
TE Connectivity 1-178293-2 PCB Header
"Connector Header Through Hole, Right Angle 3 position 0.150"" (3.81mm)"
3 Pos 3.81mm RA Solder Header, 12A, Gold, UL Product overview: 1-178293-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178293-2 can be used for catalog matching and distributor lookup.
CONN, HEADER, 3POS, 1ROW, 3.81MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7195335P | 7195335 | A29437-ND | 316-1-178293-2 | 85X8304 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | 12A Electronic Connector | Conn, Header, 3Pos, 1Row, 3.81Mm; Connector Systems Amp - Te Connectivity |
| Geometry | Right Angle | Right Angle; Right angle | |||
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Solder | Solder | Through Hole Right Angle | ||
| Mounting | Through hole | Through Hole, Right Angle |