TE Connectivity Product Range Amp Te Connectivity 1-178288-8.

Description
Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100S Series Contacts RoHS Compliant: Yes
Description
Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100S Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC1238 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC1238
Product Range Amp Te Connectivity 24AC1238
Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100S Series Contacts RoHS Compliant: Yes

Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3100S Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AC1238
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details