TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-178288-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Type : Receptacle Dimensions Connector Height : 7.15 MM  [.28 INCH ] Connector Length : 53.43 MM  [2.1 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Type : Receptacle Dimensions Connector Height : 7.15 MM  [.28 INCH ] Connector Length : 53.43 MM  [2.1 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-178288-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-178288-8
Rectangular Wire & Cable Connectors & Housings 1-178288-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Type : Receptacle Dimensions Connector Height : 7.15 MM  [.28 INCH ] Connector Length : 53.43 MM  [2.1 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Type : Receptacle

Dimensions


  • Connector Height : 7.15 MM  [.28 INCH ]
  • Connector Length : 53.43 MM  [2.1 INCH ]
  • Connector Width : 22.8 MM  [.89 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 7201550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201550
Wire Housings & Plugs 7201550
TE Connectivity 1-178288-8

TE Connectivity 1-178288-8

Supplier's Site
Wire Housings & Plugs - 7201550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201550P
Wire Housings & Plugs 7201550P
TE Connectivity 1-178288-8

TE Connectivity 1-178288-8

Supplier's Site
Wire Housings & Plugs - 1642748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642748
Wire Housings & Plugs 1642748
TE Connectivity 1-178288-8

TE Connectivity 1-178288-8

Supplier's Site
Rectangular Connector Housings - A29429-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29429-ND
Rectangular Connector Housings A29429-ND
"10 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

"10 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-178288-8 7201550 7201550P A29429-ND
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 104549-5 - 056912-104549-5 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting SMD (SMT)
View Details
4 suppliers
RF Connectors - 1045381-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details