TE Connectivity Housing, Receptacle, 8 Position, 1Row, 3.81Mm; Product Range Amp Te Connectivity 1-178288-7

Description
HOUSING, RECEPTACLE, 8 POSITION, 1ROW, 3.81MM; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes
Description
HOUSING, RECEPTACLE, 8 POSITION, 1ROW, 3.81MM; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 8 Position, 1Row, 3.81Mm; Product Range Amp Te Connectivity - 09H7002 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 8 Position, 1Row, 3.81Mm; Product Range Amp Te Connectivity
09H7002
Housing, Receptacle, 8 Position, 1Row, 3.81Mm; Product Range Amp Te Connectivity 09H7002
HOUSING, RECEPTACLE, 8 POSITION, 1ROW, 3.81MM; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes

HOUSING, RECEPTACLE, 8 POSITION, 1ROW, 3.81MM; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity - 85X8303 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
85X8303
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 85X8303
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09H7002
Product Name Housing, Receptacle, 8 Position, 1Row, 3.81Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details