TE Connectivity Housing, Receptacle, 8 Position, 1Row, 3.81Mm; Product Range Amp Te Connectivity 1-178288-7.

Description
HOUSING, RECEPTACLE, 8 POSITION, 1ROW, 3.81MM; PRODUCT RANGE:DYNAMIC D-3100S SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8POSITIONS ; PITCH SPACING:3.81MM; FOR USE WITH:DYNAMIC D-3000 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES
Description
HOUSING, RECEPTACLE, 8 POSITION, 1ROW, 3.81MM; PRODUCT RANGE:DYNAMIC D-3100S SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8POSITIONS ; PITCH SPACING:3.81MM; FOR USE WITH:DYNAMIC D-3000 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 8 Position, 1Row, 3.81Mm; Product Range Amp Te Connectivity - 30AC2729 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 8 Position, 1Row, 3.81Mm; Product Range Amp Te Connectivity
30AC2729
Housing, Receptacle, 8 Position, 1Row, 3.81Mm; Product Range Amp Te Connectivity 30AC2729
HOUSING, RECEPTACLE, 8 POSITION, 1ROW, 3.81MM; PRODUCT RANGE:DYNAMIC D-3100S SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8POSITIONS ; PITCH SPACING:3.81MM; FOR USE WITH:DYNAMIC D-3000 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

HOUSING, RECEPTACLE, 8 POSITION, 1ROW, 3.81MM; PRODUCT RANGE:DYNAMIC D-3100S SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:8POSITIONS; PITCH SPACING:3.81MM; FOR USE WITH:DYNAMIC D-3000 SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC2729
Product Name Housing, Receptacle, 8 Position, 1Row, 3.81Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details