Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
5 Pos Rectangular Connector, 250V, 3.81mm Pitch, Crimp Product overview: 1-178288-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-178288-5 can be used for catalog matching and distributor lookup.
"5 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"
Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Rectangular -Connectors Rectangular Connector Housings
Series: Dynamic D-3100
Package: Bulk
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.150" (3.81mm)
Features: Polarizing Key
Note: Contacts Not Included
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3000 Series; Gender:Plug; No. of Positions:5Positions
| TE Connectivity | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-178288-5 | 361-1-178288-5 | 1-178288-5 | A29425-ND | 01H9625 | 96X7347 | |
| Product Name | Rectangular Wire & Cable Connectors & Housings | 250V Electronic Connector | Connectors | Rectangular Connector Housings | Connectors, Interconnects -Rectangular -Connectors Rectangular Connector Housings | Plug And Socket Connector Housing; Product Range Amp - Te Connectivity | Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |