TE Connectivity Recep Housing, 1 Row 5 Way; Product Range Amp Te Connectivity 1-178288-5

Description
RECEP HOUSING, 1 ROW 5 WAY; Product Range:Dynamic D-3000 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:3.81mm; For Use With:D-3100S Dynamic Series Connectors; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA, TUV, RoHS Compliant: Yes
Datasheet
Description
RECEP HOUSING, 1 ROW 5 WAY; Product Range:Dynamic D-3000 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:3.81mm; For Use With:D-3100S Dynamic Series Connectors; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA, TUV, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recep Housing, 1 Row 5 Way; Product Range Amp Te Connectivity - 95W9363 - Newark, An Avnet Company
Chicago, IL, United States
Recep Housing, 1 Row 5 Way; Product Range Amp Te Connectivity
95W9363
Recep Housing, 1 Row 5 Way; Product Range Amp Te Connectivity 95W9363
RECEP HOUSING, 1 ROW 5 WAY; Product Range:Dynamic D-3000 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:3.81mm; For Use With:D-3100S Dynamic Series Connectors; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA, TUV, RoHS Compliant: Yes

RECEP HOUSING, 1 ROW 5 WAY; Product Range:Dynamic D-3000 Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:3.81mm; For Use With:D-3100S Dynamic Series Connectors; SVHC:No SVHC (27-Jun-2018); Approval Bodies:CSA, TUV, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95W9363
Product Name Recep Housing, 1 Row 5 Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details