TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-178288-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Type : Receptacle Dimensions Connector Height : 7.15 MM  [.28 INCH ] Connector Length : 30.57 MM  [1.2 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Type : Receptacle Dimensions Connector Height : 7.15 MM  [.28 INCH ] Connector Length : 30.57 MM  [1.2 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-178288-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-178288-4
Rectangular Wire & Cable Connectors & Housings 1-178288-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Type : Receptacle Dimensions Connector Height : 7.15 MM  [.28 INCH ] Connector Length : 30.57 MM  [1.2 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 2400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Type : Receptacle

Dimensions


  • Connector Height : 7.15 MM  [.28 INCH ]
  • Connector Length : 30.57 MM  [1.2 INCH ]
  • Connector Width : 22.8 MM  [.89 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
250V Electronic Connector
340-1-178288-4
250V Electronic Connector 340-1-178288-4
4 Position 250V AC Female Socket Power Connector Product overview: 1-178288-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-178288-4 can be used for catalog matching and distributor lookup.

4 Position 250V AC Female Socket Power Connector Product overview: 1-178288-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-178288-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334512-1-178288-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334512-1-178288-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334512-1-178288-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334512-1-178288-4 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.150" (3.81mm) Color: Black Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 300 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 11782884,-1-178288-4 -CSI,-1-178288-4-SI, A29423,2266-1-178288 -4 Base Product Number: 178288 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334512-1-178288-4
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.150" (3.81mm)
Color: Black
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 300
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 11782884,-1-178288-4-CSI,-1-178288-4-SI,A29423,2266-1-178288-4
Base Product Number: 178288
RoHS Status: RoHS Compliant

Buy Now Datasheet
Rectangular Connector Housings - A29423-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29423-ND
Rectangular Connector Housings A29423-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7064395P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064395P
Wire Housings & Plugs 7064395P
TE Connectivity 1-178288-4

TE Connectivity 1-178288-4

Supplier's Site
Wire Housings & Plugs - 7064395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7064395
Wire Housings & Plugs 7064395
TE Connectivity 1-178288-4

TE Connectivity 1-178288-4

Supplier's Site
Wire Housings & Plugs - 1648792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1648792
Wire Housings & Plugs 1648792
TE Connectivity 1-178288-4

TE Connectivity 1-178288-4

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-178288-4
Connectors >> Rectangular Connectors Housings 1-178288-4
3.81mm 1x4P 4 1 P=3.81mm Rectangular Connectors Housings ROHS

3.81mm 1x4P 4 1 P=3.81mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
1-178288-4 Rohs Compliant Amp - Te Connectivity - 82AC0763 - Newark, An Avnet Company
Chicago, IL, United States
1-178288-4 Rohs Compliant Amp - Te Connectivity
82AC0763
1-178288-4 Rohs Compliant Amp - Te Connectivity 82AC0763
1-178288-4 ROHS COMPLIANT: YES

1-178288-4 ROHS COMPLIANT: YES

Supplier's Site
Dynamic 3100 Rec Hsg 4P Amp - Te Connectivity - 40AJ9761 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3100 Rec Hsg 4P Amp - Te Connectivity
40AJ9761
Dynamic 3100 Rec Hsg 4P Amp - Te Connectivity 40AJ9761
DYNAMIC 3100 REC HSG 4P

DYNAMIC 3100 REC HSG 4P

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-178288-4 340-1-178288-4 1334512-1-178288-4 A29423-ND 7064395P 7064395 1-178288-4 82AC0763
Product Name Rectangular Wire & Cable Connectors & Housings 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Connectors >> Rectangular Connectors Housings 1-178288-4 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A130853-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - 1508-047-0893-12-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details
Ribbon Cable Connectors - 104130-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers