TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1-178288-3

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.81mm; For Use With:D-3100S Dynamic Series Connectors; Colour:Black; Voltage AC:250V RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.81mm; For Use With:D-3100S Dynamic Series Connectors; Colour:Black; Voltage AC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 88F5824 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
88F5824
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 88F5824
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.81mm; For Use With:D-3100S Dynamic Series Connectors; Colour:Black; Voltage AC:250V RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3.81mm; For Use With:D-3100S Dynamic Series Connectors; Colour:Black; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Receptacle, Nylon, 3Way; Product Range Amp Te Connectivity - 99W2849 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, Nylon, 3Way; Product Range Amp Te Connectivity
99W2849
Housing, Receptacle, Nylon, 3Way; Product Range Amp Te Connectivity 99W2849
HOUSING, RECEPTACLE, NYLON, 3WAY; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Colour:Black; External RoHS Compliant: Yes

HOUSING, RECEPTACLE, NYLON, 3WAY; Product Range:Dynamic D-3100S Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:3.81mm; For Use With:D-3000 Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Colour:Black; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88F5824
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details