6 Pos Power Connector, 8A, 600V, 5.08mm Pitch, Solder ST, Thru-Hole Product overview: 1-178140-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178140-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.200"" (5.08mm)"
2x3P 6P 2 Tin 5.08mm 7.62mm 3 -55°C~+105°C Copper Alloy Straight Plugin,P=5.08mm Wire To Board / Wire To Wire Connector ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1-178140-2 | A29401-ND | 1-178140-2 |
| Product Name | 8A 600V Electronic Connector | Headers, Male Pins | Connectors >> Wire To Board / Wire To Wire Connector |
| Termination | Solder | ||
| Voltage Rating | 600 volts | 600 volts | |
| Connector Type | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector |