"Connector Header Through Hole, Right Angle 6 position 0.200"" (5.08mm)"
6P Wire-to-Board Power Connector, 8A, 600V, Gold/Tin Plating, Right Angle Product overview: 1-178139-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178139-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 853767-1-178139-2
Series: Dynamic D-3200
Features: Connector Header position
Package: Bulk
Family Name: 178139
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A29391-NDR, A29391, -1-178139-2-CSI, 11781392, -1-178139-2-SI, 2266-1-178139-2
DYNAMIC 3200 HDR H 6P ASSY ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29391-ND | 316-1-178139-2 | 853767-1-178139-2 | 09H6993 |
| Product Name | Headers, Male Pins | 8A 600V Electronic Connector | Rectangular Connectors - 1-178139-2 | Dynamic 3200 Hdr H 6P Assy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 600 volts | 600 volts |