3 Pos Power Connector, 12A, 600V, Wire-to-Board, Solder, RA Thru-Hole Product overview: 1-178138-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178138-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197255-1-178138-5
Packaging: Bulk
Number of Positions: 3
Features: Board Lock
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Voltage Rating: 600V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic, Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.200" (5.08mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 78.7μin (2.00μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 0.368" (9.35mm)
Contact Shape: Rectangular
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-1-178138-5 | 197255-1-178138-5 | A29387-ND |
| Product Name | 12A 600V Electronic Connector | Rectangular Connectors - 1-178138-5 | Headers, Male Pins |
| Termination | Solder | Solder | |
| Voltage Rating | 600 volts | 600 volts | 600 volts |
| Current Rating | 12.0 amps |