TE Connectivity Through-Hole 8A 600V Electronic Connector 1-178136-2

Description
3 Pos Wire-to-Board Power Connector, 8A, 600V, Gold, Through Hole Product overview: 1-178136-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178136-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Wire-to-Board Power Connector, 8A, 600V, Gold, Through Hole Product overview: 1-178136-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178136-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 8A 600V Electronic Connector
316-1-178136-2
Through-Hole 8A 600V Electronic Connector 316-1-178136-2
3 Pos Wire-to-Board Power Connector, 8A, 600V, Gold, Through Hole Product overview: 1-178136-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178136-2 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Board Power Connector, 8A, 600V, Gold, Through Hole Product overview: 1-178136-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 8A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-178136-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 7188801 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7188801
PCB Headers 7188801
TE Connectivity 1-178136-2 PCB Header

TE Connectivity 1-178136-2 PCB Header

Supplier's Site
PCB Headers - 7188801P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7188801P
PCB Headers 7188801P
TE Connectivity 1-178136-2 PCB Header

TE Connectivity 1-178136-2 PCB Header

Supplier's Site
Headers, Male Pins - A29370-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29370-ND
Headers, Male Pins A29370-ND
"Connector Header Through Hole 3 position 0.200"" (5.08mm)"

"Connector Header Through Hole 3 position 0.200"" (5.08mm)"

Buy Now Datasheet
Conn, Header, 3Pos, 1Row, 5.08Mm; Connector Systems Amp - Te Connectivity - 38AC2709 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 5.08Mm; Connector Systems Amp - Te Connectivity
38AC2709
Conn, Header, 3Pos, 1Row, 5.08Mm; Connector Systems Amp - Te Connectivity 38AC2709
CONN, HEADER, 3POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-3200 Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-3200 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Dynamic D3200 Hdr V Assy 3P Amp - Te Connectivity - 40AJ9751 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D3200 Hdr V Assy 3P Amp - Te Connectivity
40AJ9751
Dynamic D3200 Hdr V Assy 3P Amp - Te Connectivity 40AJ9751
DYNAMIC D3200 HDR V ASSY 3P

DYNAMIC D3200 HDR V ASSY 3P

Supplier's Site
Dynamic D3200 Hdr V Assy 3P Amp - Te Connectivity - 96X7345 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D3200 Hdr V Assy 3P Amp - Te Connectivity
96X7345
Dynamic D3200 Hdr V Assy 3P Amp - Te Connectivity 96X7345
DYNAMIC D3200 HDR V ASSY 3P

DYNAMIC D3200 HDR V ASSY 3P

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-1-178136-2 7188801 7188801P A29370-ND 38AC2709 40AJ9751
Product Name Through-Hole 8A 600V Electronic Connector PCB Headers PCB Headers Headers, Male Pins Conn, Header, 3Pos, 1Row, 5.08Mm; Connector Systems Amp - Te Connectivity Dynamic D3200 Hdr V Assy 3P Amp - Te Connectivity
Termination Solder Solder Through Hole
Voltage Rating 600 volts 600 volts
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data