TE Connectivity Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 1-178128-6

Description
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Description
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity - 85X8298 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
85X8298
Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity 85X8298
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3200S Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85X8298
Product Name Rcpt Connector Housing, Gf Polyester; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details