TE Connectivity Connector Housing, Receptacle, 3 Position, 5.08Mm; Product Range Amp Te Connectivity 1-178128-3

Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 5.08MM; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:D-3200S Dynamic Series Connectors; Colour:Black RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 5.08MM; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:D-3200S Dynamic Series Connectors; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 3 Position, 5.08Mm; Product Range Amp Te Connectivity - 68C7113 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 3 Position, 5.08Mm; Product Range Amp Te Connectivity
68C7113
Connector Housing, Receptacle, 3 Position, 5.08Mm; Product Range Amp Te Connectivity 68C7113
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 5.08MM; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:D-3200S Dynamic Series Connectors; Colour:Black RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 5.08MM; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:5.08mm; For Use With:D-3200S Dynamic Series Connectors; Colour:Black RoHS Compliant: Yes

Supplier's Site
Housing, Plug/socket, For D-3200S Conn; Product Range Amp Te Connectivity - 68X3601 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug/socket, For D-3200S Conn; Product Range Amp Te Connectivity
68X3601
Housing, Plug/socket, For D-3200S Conn; Product Range Amp Te Connectivity 68X3601
HOUSING, PLUG/SOCKET, FOR D-3200S CONN; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:5.08mm; For Use With:D-3200S Dynamic Series Socket Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

HOUSING, PLUG/SOCKET, FOR D-3200S CONN; Product Range:Dynamic D-3200 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:5.08mm; For Use With:D-3200S Dynamic Series Socket Contacts; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68C7113
Product Name Connector Housing, Receptacle, 3 Position, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details