TE Connectivity Connector Housing, Receptacle, 3 Position, 5.08Mm; Product Range Amp Te Connectivity 1-178128-3.

Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 5.08MM; PRODUCT RANGE:DYNAMIC D-3200 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:D-3200S DYNAMIC SERIES CONNECTORS; COLOUR:BLACK ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 5.08MM; PRODUCT RANGE:DYNAMIC D-3200 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:D-3200S DYNAMIC SERIES CONNECTORS; COLOUR:BLACK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 3 Position, 5.08Mm; Product Range Amp Te Connectivity - 28AC6413 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 3 Position, 5.08Mm; Product Range Amp Te Connectivity
28AC6413
Connector Housing, Receptacle, 3 Position, 5.08Mm; Product Range Amp Te Connectivity 28AC6413
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 5.08MM; PRODUCT RANGE:DYNAMIC D-3200 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:D-3200S DYNAMIC SERIES CONNECTORS; COLOUR:BLACK ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 5.08MM; PRODUCT RANGE:DYNAMIC D-3200 SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS; PITCH SPACING:5.08MM; FOR USE WITH:D-3200S DYNAMIC SERIES CONNECTORS; COLOUR:BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6413
Product Name Connector Housing, Receptacle, 3 Position, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details