TE Connectivity Conn, Housing, D-3200S Dynamic Connector; Product Range Amp Te Connectivity 1-178128-2

Description
CONN, HOUSING, D-3200S DYNAMIC CONNECTOR; Product Range:Dynamic D-3000 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:D-3200S Dynamic Series Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, D-3200S DYNAMIC CONNECTOR; Product Range:Dynamic D-3000 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:D-3200S Dynamic Series Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, D-3200S Dynamic Connector; Product Range Amp Te Connectivity - 40Y2832 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, D-3200S Dynamic Connector; Product Range Amp Te Connectivity
40Y2832
Conn, Housing, D-3200S Dynamic Connector; Product Range Amp Te Connectivity 40Y2832
CONN, HOUSING, D-3200S DYNAMIC CONNECTOR; Product Range:Dynamic D-3000 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:D-3200S Dynamic Series Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONN, HOUSING, D-3200S DYNAMIC CONNECTOR; Product Range:Dynamic D-3000 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:D-3200S Dynamic Series Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y2832
Product Name Conn, Housing, D-3200S Dynamic Connector; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details