TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-178128-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 7.15 MM  [.28 INCH ] Connector Length : 24.31 MM  [.95 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 7.15 MM  [.28 INCH ] Connector Length : 24.31 MM  [.95 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-178128-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-178128-2
Rectangular Wire & Cable Connectors & Housings 1-178128-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 7.15 MM  [.28 INCH ] Connector Length : 24.31 MM  [.95 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 7.15 MM  [.28 INCH ]
  • Connector Length : 24.31 MM  [.95 INCH ]
  • Connector Width : 22.8 MM  [.89 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334590-1-178128-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334590-1-178128-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334590-1-178128-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334590-1-178128-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.200" (5.08mm) Color: Black Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: -1-178128-2-SI,2266- 1-178128-2,A29357,11 781282,-1-178128-2-C SI Base Product Number: 178128 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334590-1-178128-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.200" (5.08mm)
Color: Black
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: -1-178128-2-SI,2266-1-178128-2,A29357,11781282,-1-178128-2-CSI
Base Product Number: 178128
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
340-1-178128-2
600V Electronic Connector 340-1-178128-2
Dynamic 3200 Rectangular Connector, 2 Pos, 600V, Crimp, UL Product overview: 1-178128-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-178128-2 can be used for catalog matching and distributor lookup.

Dynamic 3200 Rectangular Connector, 2 Pos, 600V, Crimp, UL Product overview: 1-178128-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-178128-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29357-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29357-ND
Rectangular Connector Housings A29357-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 1-178128-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
1-178128-2
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 1-178128-2
DYNAMIC 3200 REC HSG 2P SGL

DYNAMIC 3200 REC HSG 2P SGL

Buy Now
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-178128-2
Connectors >> Rectangular Connectors Housings 1-178128-2
P=5.08mm Rectangular Connectors Housings ROHS

P=5.08mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-178128-2 1334590-1-178128-2 340-1-178128-2 A29357-ND 1-178128-2 1-178128-2
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 600V Electronic Connector Rectangular Connector Housings Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0528-012-7005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A26769-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers