TE Connectivity Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm; Product Range Amp Te Connectivity 1-178127-6

Description
WTB HOUSING, RCPT, 6POS, 2ROW, 3.81MM; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 6POS, 2ROW, 3.81MM; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm; Product Range Amp Te Connectivity - 69AH9642 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm; Product Range Amp Te Connectivity
69AH9642
Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm; Product Range Amp Te Connectivity 69AH9642
WTB HOUSING, RCPT, 6POS, 2ROW, 3.81MM; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin & Socket Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 2ROW, 3.81MM; Product Range:Dynamic D-3100 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.81mm; For Use With:AMP Dynamic D-3100 Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9642
Product Name Wtb Housing, Rcpt, 6Pos, 2Row, 3.81Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details