TE Connectivity Barrier Strips 1-1776859-8

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 18 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Phillips Screw Material : Steel Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 80 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 18 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Phillips Screw Material : Steel Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 80 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1776859-8 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1776859-8
Barrier Strips 1-1776859-8
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 18 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Phillips Screw Material : Steel Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 80 Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 18
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 15
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .326 - 3.31
  • Wire Size (AWG) : 22 - 16

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 8.26 MM  [.325 INCH ]
  • Housing Material : PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Phillips
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 80

Product Type Features


  • Block Style : Flat Bottom
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-1776859-8
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 18
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437649-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
2 suppliers
Barrier Strips - 1-1546306-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Barrier Strips - 1-1546158-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers