Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical
Configuration Features Number of Levels : 1 Number of Positions : 12 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 15 PCB Contact Termination Area Plating Material : Tin
Dimensions Product Length (MM) : 90.75 Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 16
Electrical Characteristics Operating Voltage (V) : 300
Housing Features Centerline (Pitch) : 8.26 MM [.325 INCH ] Housing Material : PBT
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Phillips Screw Material : Steel Screw Plating Material : Nickel Thread Size : M3
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 110
Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Termination Features Bottom Termination Type : Printed Circuit Pin
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Barrier Strip Style : Dual Barrier
- Primary Product Color : Black
- Product Orientation : Vertical
Configuration Features
- Number of Levels : 1
- Number of Positions : 12
- Number of Rows : 1
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 15
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Product Length (MM) : 90.75
- Wire Size (MMSQ) : .326 - 3.31
- Wire Size (AWG) : 22 - 16
Electrical Characteristics
- Operating Voltage (V) : 300
Housing Features
- Centerline (Pitch) : 8.26 MM [.325 INCH ]
- Housing Material : PBT
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mounting Options : None
- Screw Head Type : Phillips
- Screw Material : Steel
- Screw Plating Material : Nickel
- Thread Size : M3
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 110
Product Type Features
- Block Style : Flat Bottom
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
Termination Features
- Bottom Termination Type : Printed Circuit Pin
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]